Silicon Labs 4-PLL Jitter Attenuating Clock Si5374

Description
The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from any input frequency (2 kHz to 710 MHz) with industry-leading jitter performance (0.4 ps rms phase jitter). Silicon Labs’ innovative DSPLL® technology provides any-frequency synthesis and jitter attenuation in a highly integrated PLL solution: Eliminates the need for external VCXO and loop filter components Minimizes BOM cost and complexity Simplifies layout and improving immunity to board-level noise Features: Ultra low jitter generation: 0.4 ps rms phase jitter (12 kHz to 20 MHz) Any-frequency synthesis Digitally programmable loop bandwidth provides application-specific noise filtering (4 Hz to 8 kHz) Meets G.8251 and OC-192 GR-253-CORE jitter specifications Hitless switching w/integrated phase buildout Manual or automatic (revertive, non-revertive) input clock selection Synchronous and/or free-run operation 8 clock inputs 8 differential clock outputs Accepts gapped clock inputs Loss of lock, loss of signal alarms User-selectable output clock signal format: LVPECL, LVDS, CML, CMOS I2C programmable On-chip voltage regulator with high PSRR Pb-free, RoHS-compliant Single supply operating at 1.8 or 2.5 V Small size (10 mm x 10 mm 80-pin BGA)
Datasheet
Description
The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from any input frequency (2 kHz to 710 MHz) with industry-leading jitter performance (0.4 ps rms phase jitter). Silicon Labs’ innovative DSPLL® technology provides any-frequency synthesis and jitter attenuation in a highly integrated PLL solution: Eliminates the need for external VCXO and loop filter components Minimizes BOM cost and complexity Simplifies layout and improving immunity to board-level noise Features: Ultra low jitter generation: 0.4 ps rms phase jitter (12 kHz to 20 MHz) Any-frequency synthesis Digitally programmable loop bandwidth provides application-specific noise filtering (4 Hz to 8 kHz) Meets G.8251 and OC-192 GR-253-CORE jitter specifications Hitless switching w/integrated phase buildout Manual or automatic (revertive, non-revertive) input clock selection Synchronous and/or free-run operation 8 clock inputs 8 differential clock outputs Accepts gapped clock inputs Loss of lock, loss of signal alarms User-selectable output clock signal format: LVPECL, LVDS, CML, CMOS I2C programmable On-chip voltage regulator with high PSRR Pb-free, RoHS-compliant Single supply operating at 1.8 or 2.5 V Small size (10 mm x 10 mm 80-pin BGA)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-PLL Jitter Attenuating Clock - Si5374 - Silicon Labs
Austin, TX, USA
4-PLL Jitter Attenuating Clock
Si5374
4-PLL Jitter Attenuating Clock Si5374
The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from any input frequency (2 kHz to 710 MHz) with industry-leading jitter performance (0.4 ps rms phase jitter). Silicon Labs’ innovative DSPLL® technology provides any-frequency synthesis and jitter attenuation in a highly integrated PLL solution: Eliminates the need for external VCXO and loop filter components Minimizes BOM cost and complexity Simplifies layout and improving immunity to board-level noise Features: Ultra low jitter generation: 0.4 ps rms phase jitter (12 kHz to 20 MHz) Any-frequency synthesis Digitally programmable loop bandwidth provides application-specific noise filtering (4 Hz to 8 kHz) Meets G.8251 and OC-192 GR-253-CORE jitter specifications Hitless switching w/integrated phase buildout Manual or automatic (revertive, non-revertive) input clock selection Synchronous and/or free-run operation 8 clock inputs 8 differential clock outputs Accepts gapped clock inputs Loss of lock, loss of signal alarms User-selectable output clock signal format: LVPECL, LVDS, CML, CMOS I2C programmable On-chip voltage regulator with high PSRR Pb-free, RoHS-compliant Single supply operating at 1.8 or 2.5 V Small size (10 mm x 10 mm 80-pin BGA)

The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from any input frequency (2 kHz to 710 MHz) with industry-leading jitter performance (0.4 ps rms phase jitter).

Silicon Labs’ innovative DSPLL® technology provides any-frequency synthesis and jitter attenuation in a highly integrated PLL solution:

  • Eliminates the need for external VCXO and loop filter components
  • Minimizes BOM cost and complexity
  • Simplifies layout and improving immunity to board-level noise

Features:

  • Ultra low jitter generation: 0.4 ps rms phase jitter (12 kHz to 20 MHz)
  • Any-frequency synthesis
  • Digitally programmable loop bandwidth provides application-specific noise filtering (4 Hz to 8 kHz)
  • Meets G.8251 and OC-192 GR-253-CORE jitter specifications
  • Hitless switching w/integrated phase buildout
  • Manual or automatic (revertive, non-revertive) input clock selection
  • Synchronous and/or free-run operation
  • 8 clock inputs
  • 8 differential clock outputs
  • Accepts gapped clock inputs
  • Loss of lock, loss of signal alarms
  • User-selectable output clock signal format: LVPECL, LVDS, CML, CMOS
  • I2C programmable
  • On-chip voltage regulator with high PSRR
  • Pb-free, RoHS-compliant
  • Single supply operating at 1.8 or 2.5 V
  • Small size (10 mm x 10 mm 80-pin BGA)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number Si5374
Product Name 4-PLL Jitter Attenuating Clock
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS; CML
Package Type BGA
Supply Voltage 1.8 to 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD9515BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1600 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08943-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details