Silicon Labs 14.318MHz 200MHz SSOP Clock and Timing IC W320-04HT

Description
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP T/R Product overview: W320-04HT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W320-04HT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP T/R Product overview: W320-04HT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W320-04HT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14.318MHz 200MHz SSOP Clock and Timing IC - 728-W320-04HT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.318MHz 200MHz SSOP Clock and Timing IC
728-W320-04HT
14.318MHz 200MHz SSOP Clock and Timing IC 728-W320-04HT
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP T/R Product overview: W320-04HT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W320-04HT can be used for catalog matching and distributor lookup.

Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP T/R Product overview: W320-04HT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W320-04HT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04HT - 1280106-W320-04HT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04HT
1280106-W320-04HT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04HT 1280106-W320-04HT
Manufacturer: Silicon Labs Win Source Part Number: 1280106-W320-04HT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 200MHz Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.spectralinear.co m Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: W320 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Silicon Labs
Win Source Part Number: 1280106-W320-04HT
Packaging: Tape and Reel
Mounting Style: SMD
Frequency - Max: 200MHz
Input: Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.spectralinear.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: W320
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-W320-04HT 1280106-W320-04HT
Product Name 14.318MHz 200MHz SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04HT
Package Type SSOP Surface Mount
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Device Type Clock Generator
Unlock Full Specs
to access all available technical data