Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DCT SL16020DCT

Description
Manufacturer: Silicon Labs Win Source Part Number: 037388-SL16020DCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; 6V40088CNBGI8; SL16010DCT; SL16020DCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 037388-SL16020DCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; 6V40088CNBGI8; SL16010DCT; SL16020DCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DCT - 037388-SL16020DCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DCT
037388-SL16020DCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DCT 037388-SL16020DCT
Manufacturer: Silicon Labs Win Source Part Number: 037388-SL16020DCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; 6V40088CNBGI8; SL16010DCT; SL16020DCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 037388-SL16020DCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 10-TDFN (3x3)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 100MHz
Alternative Parts (Cross-Reference): P1P8160AG-10CR; 6V40088CNBGI8; SL16010DCT; SL16020DCT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 037388-SL16020DCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DCT
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 10-TDFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details