Silicon Labs LVCMOS Clock (<4 outputs) SL16020DC

Description
Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum. SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that integer-related outputs can be easily generated. To minimize EMI, AC parameters like rise/fall time can be customized. Features: Low power: 2.1 mA typ at 38 MHz, CL=0 and VDD=3.3 V On-chip, programmable crystal capacitive load (CL): 8 to 20 pF Spread spectrum clock generation Down or center spread, spread percentage: 01. to 5% Spread modulation frequency from 16 to 128 kHz User-definable control pins: power down, output enable, spread enable or frequency select, spread select 7 drive strength (programmable tr/tf) options Custom solutions available (contact Silicon Labs)
Request a Quote Datasheet
Description
Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum. SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that integer-related outputs can be easily generated. To minimize EMI, AC parameters like rise/fall time can be customized. Features: Low power: 2.1 mA typ at 38 MHz, CL=0 and VDD=3.3 V On-chip, programmable crystal capacitive load (CL): 8 to 20 pF Spread spectrum clock generation Down or center spread, spread percentage: 01. to 5% Spread modulation frequency from 16 to 128 kHz User-definable control pins: power down, output enable, spread enable or frequency select, spread select 7 drive strength (programmable tr/tf) options Custom solutions available (contact Silicon Labs)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Clock (<4 outputs) - SL16020DC - Silicon Labs
Austin, TX, USA
LVCMOS Clock (<4 outputs)
SL16020DC
LVCMOS Clock (<4 outputs) SL16020DC
Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum. SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that integer-related outputs can be easily generated. To minimize EMI, AC parameters like rise/fall time can be customized. Features: Low power: 2.1 mA typ at 38 MHz, CL=0 and VDD=3.3 V On-chip, programmable crystal capacitive load (CL): 8 to 20 pF Spread spectrum clock generation Down or center spread, spread percentage: 01. to 5% Spread modulation frequency from 16 to 128 kHz User-definable control pins: power down, output enable, spread enable or frequency select, spread select 7 drive strength (programmable tr/tf) options Custom solutions available (contact Silicon Labs)

Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum.
SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that integer-related outputs can be easily generated. To minimize EMI, AC parameters like rise/fall time can be customized.

Features:

  • Low power: 2.1 mA typ at 38 MHz, CL=0 and VDD=3.3 V
  • On-chip, programmable crystal capacitive load (CL): 8 to 20 pF
  • Spread spectrum clock generation
  • Down or center spread, spread percentage: 01. to 5%
  • Spread modulation frequency from 16 to 128 kHz
  • User-definable control pins: power down, output enable, spread enable or frequency select, spread select
  • 7 drive strength (programmable tr/tf) options
  • Custom solutions available (contact Silicon Labs)
Supplier's Site Datasheet
EMI Reduction Clock - SL16020DC - Silicon Labs
Austin, TX, USA
EMI Reduction Clock
SL16020DC
EMI Reduction Clock SL16020DC
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Output frequencies from 1 to 200 MHz CLKOUT, REFOUT or SSCLK output options CLKIN or XO input options 8 to 48 MHz crystal input range 1 to 166 MHz clock input range Spread percent from 0 to 5.0% Down or center spread options Spread modulation frequency from 16 to 128 kHz On-chip programmable crystal capacitive load (CL): 8 to 20 pF User-definable control pins: PD#, OE or SSON# Frequency select, spread select 7 drive strength (programmable tr/tf) options

Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level.

Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulation rate.

Features:

  • Output frequencies from 1 to 200 MHz
  • CLKOUT, REFOUT or SSCLK output options
  • CLKIN or XO input options
  • 8 to 48 MHz crystal input range
  • 1 to 166 MHz clock input range
  • Spread percent from 0 to 5.0%
  • Down or center spread options
  • Spread modulation frequency from 16 to 128 kHz
  • On-chip programmable crystal capacitive load (CL): 8 to 20 pF
  • User-definable control pins: PD#, OE or SSON#
  • Frequency select, spread select
  • 7 drive strength (programmable tr/tf) options
Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DC - 1250598-SL16020DC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DC
1250598-SL16020DC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DC 1250598-SL16020DC
Manufacturer: Silicon Labs Win Source Part Number: 1250598-SL16020DC Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1250598-SL16020DC
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Silicon Labs Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number SL16020DC 1250598-SL16020DC
Product Name LVCMOS Clock (<4 outputs) Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16020DC
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS
Package Type TDFN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details