Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16010DCT SL16010DCT

Description
Manufacturer: Silicon Labs Win Source Part Number: 038417-SL16010DCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; 6V40088CNBGI8; SL16010DCT; SL16020DCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 038417-SL16010DCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; 6V40088CNBGI8; SL16010DCT; SL16020DCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16010DCT - 038417-SL16010DCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16010DCT
038417-SL16010DCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16010DCT 038417-SL16010DCT
Manufacturer: Silicon Labs Win Source Part Number: 038417-SL16010DCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 10-TDFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; 6V40088CNBGI8; SL16010DCT; SL16020DCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 038417-SL16010DCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 10-TDFN (3x3)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 100MHz
Alternative Parts (Cross-Reference): P1P8160AG-10CR; 6V40088CNBGI8; SL16010DCT; SL16020DCT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 038417-SL16010DCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL16010DCT
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 10-TDFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CYW150OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 150 MHz
View Details
2 suppliers
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY26580KOI-2T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)"
View Details
3 suppliers