Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-H-GL SI5364-H-GL

Description
Manufacturer: Silicon Labs Win Source Part Number: 794298-SI5364-H-GL Series: DSPLL Packaging: Tray Type: Clock Generator, Fanout Buffer (Distribution) Operating Temperature Range: -20°C ~ 85°C Package: 99-LBGA Frequency - Max: 675MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: CML PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete(EOL) Family Name: SI5364 Categories: Integrated Circuits (ICs) Manufacturer Package: 99-BGA (11x11) Alternative Parts (Cross-Reference): SI5364-H-BL; SI5344A-BXXXXX-GM ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 168
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794298-SI5364-H-GL Series: DSPLL Packaging: Tray Type: Clock Generator, Fanout Buffer (Distribution) Operating Temperature Range: -20°C ~ 85°C Package: 99-LBGA Frequency - Max: 675MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: CML PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete(EOL) Family Name: SI5364 Categories: Integrated Circuits (ICs) Manufacturer Package: 99-BGA (11x11) Alternative Parts (Cross-Reference): SI5364-H-BL; SI5344A-BXXXXX-GM ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 168
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-H-GL - 794298-SI5364-H-GL - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-H-GL
794298-SI5364-H-GL
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-H-GL 794298-SI5364-H-GL
Manufacturer: Silicon Labs Win Source Part Number: 794298-SI5364-H-GL Series: DSPLL Packaging: Tray Type: Clock Generator, Fanout Buffer (Distribution) Operating Temperature Range: -20°C ~ 85°C Package: 99-LBGA Frequency - Max: 675MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: CML PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete(EOL) Family Name: SI5364 Categories: Integrated Circuits (ICs) Manufacturer Package: 99-BGA (11x11) Alternative Parts (Cross-Reference): SI5364-H-BL; SI5344A-BXXXXX-GM ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 168

Manufacturer: Silicon Labs
Win Source Part Number: 794298-SI5364-H-GL
Series: DSPLL
Packaging: Tray
Type: Clock Generator, Fanout Buffer (Distribution)
Operating Temperature Range: -20°C ~ 85°C
Package: 99-LBGA
Frequency - Max: 675MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: CML
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete(EOL)
Family Name: SI5364
Categories: Integrated Circuits (ICs)
Manufacturer Package: 99-BGA (11x11)
Alternative Parts (Cross-Reference): SI5364-H-BL; SI5344A-BXXXXX-GM ;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 168

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 794298-SI5364-H-GL
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-H-GL
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2500 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers