Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL28PCIE26ALCT SL28PCIE26ALCT

Description
Manufacturer: Silicon Labs Win Source Part Number: 064702-SL28PCIE26ALC T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064702-SL28PCIE26ALC T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL28PCIE26ALCT
064702-SL28PCIE26ALCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL28PCIE26ALCT 064702-SL28PCIE26ALCT
Manufacturer: Silicon Labs Win Source Part Number: 064702-SL28PCIE26ALC T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064702-SL28PCIE26ALCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: HCSL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 064702-SL28PCIE26ALCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL28PCIE26ALCT
Device Type Clock Generator
Bus Interface HCSL
Package Type Surface Mount; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details