Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374B-A-GL SI5374B-A-GL

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249298-SI5374B-A-GL Series: DSPLL Packaging: Tray Type: Clock Generator, Jitter Attenuator Operating Temperature Range: -40°C ~ 85°C Package: 80-LBGA Frequency - Max: 808MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 2.75 V Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: Si5374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 80-BGA (10x10) Alternative Parts (Cross-Reference): SI5374B-A-BL; SI5374C-A-BL; Si5374C-A-GL; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249298-SI5374B-A-GL Series: DSPLL Packaging: Tray Type: Clock Generator, Jitter Attenuator Operating Temperature Range: -40°C ~ 85°C Package: 80-LBGA Frequency - Max: 808MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 2.75 V Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: Si5374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 80-BGA (10x10) Alternative Parts (Cross-Reference): SI5374B-A-BL; SI5374C-A-BL; Si5374C-A-GL; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374B-A-GL
1249298-SI5374B-A-GL
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374B-A-GL 1249298-SI5374B-A-GL
Manufacturer: Silicon Labs Win Source Part Number: 1249298-SI5374B-A-GL Series: DSPLL Packaging: Tray Type: Clock Generator, Jitter Attenuator Operating Temperature Range: -40°C ~ 85°C Package: 80-LBGA Frequency - Max: 808MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 2.75 V Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: Si5374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 80-BGA (10x10) Alternative Parts (Cross-Reference): SI5374B-A-BL; SI5374C-A-BL; Si5374C-A-GL; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249298-SI5374B-A-GL
Series: DSPLL
Packaging: Tray
Type: Clock Generator, Jitter Attenuator
Operating Temperature Range: -40°C ~ 85°C
Package: 80-LBGA
Frequency - Max: 808MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 2.75 V
Input: Clock
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: Si5374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 80-BGA (10x10)
Alternative Parts (Cross-Reference): SI5374B-A-BL; SI5374C-A-BL; Si5374C-A-GL;
Introduction Date: November 25, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC2017 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC2017
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC2017
CLK MULTIPLIER, 808MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:808MHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.75V; Clock IC Case Style:BGA; No. of Pins:80Pins; RoHS Compliant: Yes

CLK MULTIPLIER, 808MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:808MHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.75V; Clock IC Case Style:BGA; No. of Pins:80Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 1249298-SI5374B-A-GL 75AC2017
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374B-A-GL Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Generator Clock Multiplier, Jitter Attenuator; Real Time Clock; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount BGA
Supply Voltage 1.71 to 2.75 volts 1.71 to 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - ADN2806ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers