Silicon Labs 14.318MHz 200MHz SSOP Clock and Timing IC W320-04H

Description
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP Tube Product overview: W320-04H from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W320-04H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP Tube Product overview: W320-04H from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W320-04H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14.318MHz 200MHz SSOP Clock and Timing IC
728-W320-04H
14.318MHz 200MHz SSOP Clock and Timing IC 728-W320-04H
Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP Tube Product overview: W320-04H from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W320-04H can be used for catalog matching and distributor lookup.

Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin SSOP Tube Product overview: W320-04H from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.318MHz, 200MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W320-04H can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04H - 140073-W320-04H - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04H
140073-W320-04H
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04H 140073-W320-04H
Manufacturer: Silicon Labs Win Source Part Number: 140073-W320-04H Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 140073-W320-04H
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-W320-04H 140073-W320-04H
Product Name 14.318MHz 200MHz SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04H
Package Type SSOP Surface Mount; 56-SSOP
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Device Type Clock Generator
Unlock Full Specs
to access all available technical data