Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-G-BC SI5364-G-BC

Description
Manufacturer: Silicon Labs Win Source Part Number: 064529-SI5364-G-BC Packaging: Tray Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CML Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 99-CBGA (11x11) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 675MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 176
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064529-SI5364-G-BC Packaging: Tray Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CML Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 99-CBGA (11x11) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 675MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-G-BC
064529-SI5364-G-BC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-G-BC 064529-SI5364-G-BC
Manufacturer: Silicon Labs Win Source Part Number: 064529-SI5364-G-BC Packaging: Tray Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CML Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 99-CBGA (11x11) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 675MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 176

Manufacturer: Silicon Labs
Win Source Part Number: 064529-SI5364-G-BC
Packaging: Tray
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CML
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 99-CBGA (11x11)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 675MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 176

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 064529-SI5364-G-BC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5364-G-BC
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 99-CBGA (11x11)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock and Timing IC - 728-SI5321-H-BL - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tray
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY26114KZCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers