Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5350A-B02441-GTR SI5350A-B02441-GTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 806143-SI5350A-B0244 1-GTR Packaging: Reel Mounting Style: SMD Supplier Device Package: 10-MSOP Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 806143-SI5350A-B0244 1-GTR Packaging: Reel Mounting Style: SMD Supplier Device Package: 10-MSOP Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5350A-B02441-GTR - 806143-SI5350A-B02441-GTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5350A-B02441-GTR
806143-SI5350A-B02441-GTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5350A-B02441-GTR 806143-SI5350A-B02441-GTR
Manufacturer: Silicon Labs Win Source Part Number: 806143-SI5350A-B0244 1-GTR Packaging: Reel Mounting Style: SMD Supplier Device Package: 10-MSOP Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Silicon Labs
Win Source Part Number: 806143-SI5350A-B02441-GTR
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: 10-MSOP
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 806143-SI5350A-B02441-GTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5350A-B02441-GTR
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23FP12OXC-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details