Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374C-A-GL SI5374C-A-GL

Description
Manufacturer: Silicon Labs Win Source Part Number: 811000-SI5374C-A-GL Packaging: Tray Type: Clock Generator, Jitter Attenuator Mounting Style: SMD Frequency - Max: 808MHz Number of Circuits: 4 Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Supplier Device Package: 80-PBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LBGA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 2.75V Part Number Series: SI5374
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 811000-SI5374C-A-GL Packaging: Tray Type: Clock Generator, Jitter Attenuator Mounting Style: SMD Frequency - Max: 808MHz Number of Circuits: 4 Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Supplier Device Package: 80-PBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LBGA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 2.75V Part Number Series: SI5374
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374C-A-GL - 811000-SI5374C-A-GL - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374C-A-GL
811000-SI5374C-A-GL
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374C-A-GL 811000-SI5374C-A-GL
Manufacturer: Silicon Labs Win Source Part Number: 811000-SI5374C-A-GL Packaging: Tray Type: Clock Generator, Jitter Attenuator Mounting Style: SMD Frequency - Max: 808MHz Number of Circuits: 4 Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Supplier Device Package: 80-PBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LBGA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 2.75V Part Number Series: SI5374

Manufacturer: Silicon Labs
Win Source Part Number: 811000-SI5374C-A-GL
Packaging: Tray
Type: Clock Generator, Jitter Attenuator
Mounting Style: SMD
Frequency - Max: 808MHz
Number of Circuits: 4
Input: Clock
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Supplier Device Package: 80-PBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LBGA
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 2.75V
Part Number Series: SI5374

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 811000-SI5374C-A-GL
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374C-A-GL
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details