The Model 3002 TCB interconnects two modems located in proximity of each other. Data is buffered and re-clocked to ensure its integrity when the modems are clocked independent of each other.
The TCB enables users to connect a tail circuit to a modem sharing device or to a modem that does not normally accommodate a DCE-type device connecting to it. Clock phasing differences are compensated for by buffering the data coming from the tail circuit into a 64-bit centered-ring buffer. This provides 32 bits of clock slippage in both the positive and negative directions. Clocking rates up to 64 kbps are possible while using the TCB.
| Data Connect Enterprise, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | Model 3002 |
| Product Name | Tail Circuit Buffer |
| Serial Protocol | RS232 |
| Network / Bus | Serial |
| Form Factor | In-Line |
| Data Rate | 64 kbps |
| Number of Ports | 1 |