Artifex Engineering Datasheets for Crossed Roller Slides
Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more
| Product Name | Notes |
|---|---|
| * Cross-Roller bearing motion * Full travel range: 8mm * Minimum readout resolution: 0.01mm * Accuracy : ±2µmm * Smooth and stable performance for long - term request * Negligible... | |
| * Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range... | |
| * ross-Roller bearing motion * Coarse and Fine adjustment function each axis * Coarse full range: 8mm * Coarse move resolution: 1µm * Fine full range: 0.3mm * Fine move... | |
| 56CTS-2 Miniature precision crossed-roller bearing translation stage The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing... | |
| 56STS-2 Miniature precision crossed-roller bearing translation stage The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing... | |
| Linear crossed-roller bearing design to support compact components with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Rails in contact with crossed-roller bearing... | |
| Our economical precision translation stage 06PTS-1S(3-in square) and 06PTS- 1.5S(3- 4- in rectangle), with respective travel distance of 1- and 1.5-inch, are equivalent to our product 06PTS-1 except using an... | |
| Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped... | |
| The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage... | |
| The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and... | |
| The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage... | |
| The table, linear crossed-roller bearing design, can be moved side-to-side (X-axis) and front-to-back (Y-axis) by means of handwheels mounted on the right side of the table (X-axis) and front of... | |
| These translation stages use linear cross-roller bearings to achieve larger load capacity and higher precision. There are one, two, or three micrometers in the one-, two-, or three-axis translation stage... | |
| This compact translation stage has a center mounted micrometer on one of the side surface to provide precise height control of a heavy load. This stage offers a maximum translation... | |
| This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. | |
| This stages are designed to support compact compo-nents with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Choice of three travel ranges, two... |