Artifex Engineering Datasheets for Optical Mounts
Optical mounts are specialized holders designed for use with a variety of optical assemblies.
Optical Mounts: Learn more
| Product Name | Notes |
|---|---|
| * Compact and sturdy design for saving space consideration * High resolution M6 x 0.25mm thread pitch hex screw drive * Tilt/Tip angular range ±3.5˚ * For any 1 diameter... | |
| * High resolution M6 x 0.25mm thread pitch hex screw actuators * Top side drive to save space * Stiff and flaked spring both design to ensure stability and repeatability... | |
| * High resolution M6x 0.25mm thread pitch thumbscrew actuators adjustment * Top side drive to save space * Stiff and flaked spring both design to ensure stability and repeatability for... | |
| 04PMT-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with strong spring loading is selected to surpass criteria for repeatability and... | |
| 04UPM-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with special material is selected to surpass criteria for both repeatability and... | |
| Adjustable Laser-Rod/Cylindrica l Mount 04LMR-4A offers drift-free pointing for laser heads and other cylindrical objects via a stable three-point design. Our 04LMR-4A provides a maximum adjustability which is practically the... | |
| Any lens up to the maximun inner diameter of these holders can be secured with equal convenience and exact, repeatable center location independent of lens diameter. Quick releasing arms can... | |
| Black anodized aluminum mounts for our most popular iris diaphragms. Set screws included. | |
| Designed and manufacutred using the same high quality movements as out standard series Iris Diaphragms, the Zero Aperature series provides total light extinction. This type of control is often used... | |
| Dual-purpose mounting screws are provided to secure lenses and to finetune the position of lenses. These holders are suitable for applications where precise lens alignment is demanded for a fast... | |
| Ease to mount cube-type optics and adaptive to fix many tilt/rotary mount for fine tune. * 04CBM series can be mounted on 04PMS-1 or 04UPM-1 to achieve tilt adjustment, as... | |
| Filters or test targets are held instantly while sliding them behind stainless steel spring clips. Repeatability is maintained by the flat backplate and a right-angle guide on one upright. The... | |
| High reproducible positioning mechanism, and independent double wheels make multiple combinations of filters or optics and up to 6 filters per wheel. * Threaded ring locks filters or optics evenly... | |
| High-precision designed polarizer mounts provide continuous 360˚ rotation in 2˚ increments for easy alignment. The polarizer can be locked in place while aligned through a thumbscrew to ensure precise repeatable... | |
| Laser mount 04LMC-2(M) offers a simple way of mounting laser tube in place to all optical surfaces. Three 1/4-20(M6) clearance holes are provided for flexible positioning. * Accepts cylindrical lasers... | |
| Mirrors are secured in a sturdy mount with clear apertures in several sizes. The base of this mirror mount is attached to a 1.5 inch (38mm) mounting rod (sold separately... | |
| Our 45˚ Optic Mount accommodates all Ø1"(Ø25.4 mm) optics such as mirrors and beamsplitters and holds them in place through a nylon-tipped setscrew. There is a through hole located at... | |
| Our Rod-Mountable Mirror Mount 04RMM-4S(M) provides flexible vertical positioning for mirrors of 4-in(101.6mm) diameter. This mirror mount is compatible to both English and Metric large stand rod 07LSR-1(M). This mirror... | |
| Our ultra stable spatial filter 07SFM-1(M) has a special design of dovetail and preloaded spring that ensures higher stability in comparison to similar products. This spatial filter can provide an... | |
| Plate holder 04PHF-1 is a simple holder for thick plates of up to 10mm thick. The spring strip and rub-resistant pad design provide a firm and scratch-free support for variety... | |
| Precision laser mount 04LMP-series are useful when direct position reading is necessary. Two independent precision micrometers are provided for adjustment of 4˚ in two perpendicular axes. A nylon-tipped setscrew is... | |
| Precision laser mount 04LMR-series are useful when both low cost and tilt adjustment are necessary. Two independent precision screws are provided for adjustment on two perpendicular axes. A nylon-tipped set... | |
| Round mirrors or beamsplitters are held firmly in place by a metal mount of wealthy width for robust positioning. Once have mirrors or beam-splitters in place, coarse and fine adjustments... | |
| Stainless steel iries are ideal for applications requiring environmentally stable construction. Made using stainless steel leaves are lever pin with a black anodized brass housing, these units will not rist... | |
| The 04LMS series offers a simple and stable way of mounting laser tube or other cylindrical objects to surface like optical table. A nylon-tipped setscrew is provided to prevent laser... | |
| The 04MTC series fitted are with a threaded ring for holding the optics firmly in place and can be mounted on either an 8-32 (M4) or 1/4-20 (M6) threaded post. | |
| The 04MTE series are low-cost mounts that can be easily used with threaded post system to hold optical components of 0.5, 1 or 2 inch diameter. * Low cost, easy... | |
| The 04PLM-2(M) rotation mount utilizes a ring rail with smooth surface for smooth backslash free rotation. The center aperture is fit for 1” diameter optics such as polarizer, retardation plate... | |
| The ball bearing at the tip of adjustment screw sits on a flat sapphire seat to ensure high precision, high stability and ultra durability for the adjustment. Mechanism and the... | |
| The corner-mounting design is provided for the application that the optic is not easily to go. This model is precision machined at all points to ensure stability while high-resolution position... | |
| The cylindrical lens holder is easy to use with both 1/4-20(M6) and 8-32(M4) threaded post systems. The holder has an adjustable top clamp with a springloaded V-grooved thumbscrew that securely... | |
| The straightforward design is built to handle square optical components with fixed width. Optical components are positioned by sliding in from the top and kept in a direction perpendicular to... | |
| The straightforward design is built to handle square optical devices with fixed width. They are positioned by sliding in from the top. This ease of handling allows quick handling without... | |
| These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores... | |
| These specific models are designed for special application which needs a blink or side trace. Combine the right type and left type can design an application which needs two very... | |
| This auxiliary is used in the model 04UPM-3 for mirror position offset. This auxiliary model allows moving the mirror from the center to the corner in case structure or devices... | |
| This foldable optics mount can be folded in order to let the optics locate in or out of the beam path without the headaches in multiplexed laser experiments. Light switch... | |
| This holder is designed to handle for both square and round filters. Filters are fitted in place immediately by simply setting them down; realignment is guaranteed by machined dovetail stops. | |
| This innovative mirror mount combines both coarse tuning and fine tuning in one setup to produce a comprehensive range of angular resolution (-2 to +5 degrees with steps as small... | |
| This mirror mount is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with special materials are selected to surpass criteria for repeatability and durability. | |
| This mirror mount is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability and... | |
| This model is a new design for special dual mirror applications. The corner aperture can hold 1” diameter optic and the center one for 20mm diameter optic. Or, use the... | |
| This model is designed for the general purpose and locks the optics an internal ring. 5 axis which include x, y, z, x and y allow user to adjust the... | |
| This model is designed to use a threaded ring for holding 1 inch optics firmly in place. Special for thin 1 inch (25.4mm) diameter optics. Easy to adjust the axes... | |
| This model is similar to 04QMT-1 except the mounting form of the optics. This model can mount either the 1 inch diameter and/or 1 inch (25.4mm) by 1 inch (25.4mm)... | |
| This model of holder uses 2 side thread knobs for rigid and coarse mounting. The V-grooved, adjustable clamp for ensuring the optic secured by a thumbscrew. Both V-grooved sides allow... | |
| This model of optical mounts uses spring-loaded pawls to gently hold, but securely, high precision optics. Wavefront distortion in the optic is minimized because the forces acting on the optic... | |
| This model offers a convenient mounting platform with a corner clearance for any 1- inch optics, beamsplitters and other optical components. Easy to adjust the axes by two fine-tune thumbscrew... | |
| This robust mount securely fastens long cylindrical devices such as laser tube. Thumbscrews firmly mount the laser tube at both ends to maintain a dependable mounting. A clearance-mounting hole located... | |
| This variable lens holder is easy to use with both 1/4-20 (M6) and 8-32 (M4) threaded post systems. The holder has an adjustable top clamp with a springloaeded V-grooved thumbscrew... | |
| With a compact heavy-duty design, this spatial filter accepts microscope objectives and pinholes of standard size. A C-shaped spring is provided to facilitate interchange between pinholes of different size. This... | |
| With a compact heavy-duty design, this spatial filter accepts microscope objectives and pinholes of standard size. A C-shaped spring is provided to facilitate interchange between pinholes of one particular size... | |
| With an easy-to install optical adapter, an economic prism mount can be coverted into a stable-mounting platform for 1 inch (25mm) front surface mirrors. Two independent #8-80 precision screws are... | |
| With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips... |