Artifex Engineering Datasheets for Polarizing Cube Beamsplitters
Polarizing cube beamsplitters divide unpolarized light into two orthogonally polarized beams at 90° to each other. The transmitted beam is mostly polarized parallel to the plane of incidence (p-polarized), and the reflected beam is mostly polarized perpendicular to the plane of incidence (s-polarized).
Polarizing Cube Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required. A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse... | |
| Glan-Thompson Polarizer Beamsplitter is made of two calcite prisms cemented together. As shown in the figure 1, the two output lights separate at 45 degree angle. It is suitable for... | |
| Our optically contacted Polarization Beam Splitter can be used as high as 10 J/cm2 @ 1064nm, 20ns, 20Hz laser. |