Artifex Engineering Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| High end modules for industrial applications. Custom polarisation and focus. Properties The LDM series of laser diode modules are specialized units for high-end applications. The series encompasses units with excellent... | |
| The LDD100 employs a digitally programmable analogue end stage for flexible and accurate current control. Currents of up to 200A with pulse durations of 50ns to 3s are generated with... |