Artifex Engineering Datasheets for Calcite Polarizers
Calcite polarizers are crystals used to separate unpolarized light into two separate plane polarized beams.
Calcite Polarizers: Learn more
| Product Name | Notes |
|---|---|
| Glan Laser prism polarizer is made of two same birefringent material prisms that are assembled with an air space. The polarizer is a modification of the Glan Taylor type and... | |
| Glan Taylor prism polarizer is made of two same birefringent material prisms that are assembled with an air space. Its length to aperture ratio which is less than 1.0 makes... | |
| High Transmission Glan Laser Polarizers is a special type of Glan Laser Polarizers. The incidence angle is Brewster cut which can greatly improve the transmission up to 98% in a... | |
| The Glan Thompson polarizer is made of two calcite prisms or a-BBO prisms cemented together. Two types of Glan Thompsons are available. One is the standard form and the other... | |
| The Rochon polarizer is one of the earliest designs, which is made of two birefringent material prisms cemented together. Both ordinary and extraordinary beams propagate collinearly down the optic axis... | |
| The Wollaston polarizer is made of two birefringent material prisms that are cemented together. The deviations of the ordinary and extraordinary beams are nearly symmetrical about the input beam axis,... |