Artifex Engineering Datasheets for Linear Polarizers
Linear polarizers transmit light waves along one axis and absorb them along the other. The transmitting and absorbing axes of linear polarization are oriented at 90 degrees to each other.
Linear Polarizers: Learn more
| Product Name | Notes |
|---|---|
| Artifex Engineering now offers IR and UV sheet polarizers. These are economical and THIN alternatives to the otherwise bulky polarizers for use in the IR and UV. We offer various... | |
| Artifex Engineering offers high quality polymer based wire grid polarizers for use in the visible and NIR. These are effectively very thin polarizing beamsplitters working from 400nm out to 1100nm... | |
| High damage threshold, space saving polarizers. Particularly useful for Q-Switching. Our thin film polarizers are based on a coating made up of particular birefringent materials having polarizing properties while the... |