Artifex Engineering Datasheets for Optical Filters
Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more
| Product Name | Notes |
|---|---|
| Central wavelength tolerance: ± 2nmFull width at Half-Maximum: 10nm ± 2nmTransmission at Central Wavelength: 10% (215nm), 15% (254-280nm), 40% (340-405nm), 50% (450-630nm) Blocking: 0.01% | |
| We can manufacture your colour glass and neutral density filters from Schott and equivalent glasses. |