Artifex Engineering Datasheets for Optical Apertures
Optical apertures and optical slits control the diameter of beams from light sources.
Optical Apertures: Learn more
| Product Name | Notes |
|---|---|
| One surface is coated with gold to reflect the incoming high energy laser radiation Material: thin copper sheet Thickness: 0.1524mm / 0.006" Diameter: 9.53mm / 0.375" Finished: Gold Plated and... | |
| Specifications: Material: Stainless Steel Non Magnetic Thickness: 0.0127mm / 0.0005" Diameter: 9.53mm / 0.375" Substrate Finish: None | |
| Specifications: Material: Stainless Steel Non Magnetic Thickness: 0.0127mm / 0.0005" Diameter: 9.53mm / 0.375" Substrate Finish: None Slit Length: 3mm | |
| The body of slit is assembled with edge blade by precision machining along with the delicate gear mechanism to ensure the parallelism while adjustment. Monolithic aluminum alloy enclosure to ensure... | |
| This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size... |