Artifex Engineering Miniature Precision Crossed-Roller Bearing Translation Stage 56STS-2

Description
56STS-2 Miniature precision crossed-roller bearing translation stage The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the stainless body is the only difference form the model 56CTS-2. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * Travel range: 6mm. * Other translation arrangements are available on request. * There are left hand (56STS-2L) and right hand (56STS-2R) both choice. * Left and right hand design are convenience for alignment operation. * Motion driven by M6 x 0.25mm precision screw. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts. * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.
Description
56STS-2 Miniature precision crossed-roller bearing translation stage The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the stainless body is the only difference form the model 56CTS-2. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * Travel range: 6mm. * Other translation arrangements are available on request. * There are left hand (56STS-2L) and right hand (56STS-2R) both choice. * Left and right hand design are convenience for alignment operation. * Motion driven by M6 x 0.25mm precision screw. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts. * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Crossed-Roller Bearing Translation Stage - 56STS-2 - Artifex Engineering
Emden, Germany
Miniature Precision Crossed-Roller Bearing Translation Stage
56STS-2
Miniature Precision Crossed-Roller Bearing Translation Stage 56STS-2
56STS-2 Miniature precision crossed-roller bearing translation stage The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the stainless body is the only difference form the model 56CTS-2. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * Travel range: 6mm. * Other translation arrangements are available on request. * There are left hand (56STS-2L) and right hand (56STS-2R) both choice. * Left and right hand design are convenience for alignment operation. * Motion driven by M6 x 0.25mm precision screw. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts. * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

56STS-2 Miniature precision crossed-roller bearing translation stage

The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the stainless body is the only difference form the model 56CTS-2.

* Linear crossed-roller bearing design for greater load capacity and higher precision.

* Compact and space-saving.

* Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision.

* Travel range: 6mm.

* Other translation arrangements are available on request.

* There are left hand (56STS-2L) and right hand (56STS-2R) both choice.

* Left and right hand design are convenience for alignment operation.

* Motion driven by M6 x 0.25mm precision screw.

* In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts.

* Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Number 56STS-2
Product Name Miniature Precision Crossed-Roller Bearing Translation Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Y-Axis Travel 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35G-P14+610L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.94 inch (532 mm)
View Details
Linear Guide Blocks - 360852 - RS Components, Ltd.
Specs
Carriage Load 8497 lbs (3854 kg)
View Details
XY Linear Stage, Gothic-Arch, 65 x 65 mm, Micro X, Pico Y, M4 and M6 - 9063-XY-NP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details