Artifex Engineering Miniature Precision Crossed-Roller Bearing Translation Stage 56DTS-1

Description
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get the reading. * Rods are made of polished stainless steel in contact with ball bearing in order to ensure long lasting smoothness and precision * Compact and space saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range along each axis 6mm * Angular deviation: <35 arcsec in pitch direction <25 arcsec in yaw direction. * QC measurement report along with goods shipment. * Lockable with a thumbscrew along each axis
Description
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get the reading. * Rods are made of polished stainless steel in contact with ball bearing in order to ensure long lasting smoothness and precision * Compact and space saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range along each axis 6mm * Angular deviation: <35 arcsec in pitch direction <25 arcsec in yaw direction. * QC measurement report along with goods shipment. * Lockable with a thumbscrew along each axis

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Crossed-Roller Bearing Translation Stage - 56DTS-1 - Artifex Engineering
Emden, Germany
Miniature Precision Crossed-Roller Bearing Translation Stage
56DTS-1
Miniature Precision Crossed-Roller Bearing Translation Stage 56DTS-1
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get the reading. * Rods are made of polished stainless steel in contact with ball bearing in order to ensure long lasting smoothness and precision * Compact and space saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range along each axis 6mm * Angular deviation: <35 arcsec in pitch direction <25 arcsec in yaw direction. * QC measurement report along with goods shipment. * Lockable with a thumbscrew along each axis

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get the reading.

* Rods are made of polished stainless steel in contact with ball bearing in order to ensure long lasting smoothness and precision

* Compact and space saving

* Motion by micrometer to easy read

* Minimum readable 0.01mm

* Travel range along each axis 6mm

* Angular deviation: <35 arcsec in pitch direction <25 arcsec in yaw direction.

* QC measurement report along with goods shipment.

* Lockable with a thumbscrew along each axis

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Number 56DTS-1
Product Name Miniature Precision Crossed-Roller Bearing Translation Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Y-Axis Travel 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A60182-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
XYZ Linear Stage, Triple Divide, 0.5 in, X Pico, YZ Micro, 8-32, 1/4-20 - 9065-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details