Artifex Engineering Datasheets for Lens Holders
Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly.
Lens Holders: Learn more
| Product Name | Notes |
|---|---|
| Any lens up to the maximun inner diameter of these holders can be secured with equal convenience and exact, repeatable center location independent of lens diameter. Quick releasing arms can... | |
| Dual-purpose mounting screws are provided to secure lenses and to finetune the position of lenses. These holders are suitable for applications where precise lens alignment is demanded for a fast... | |
| Ease to mount cube-type optics and adaptive to fix many tilt/rotary mount for fine tune. * 04CBM series can be mounted on 04PMS-1 or 04UPM-1 to achieve tilt adjustment, as... | |
| The cylindrical lens holder is easy to use with both 1/4-20(M6) and 8-32(M4) threaded post systems. The holder has an adjustable top clamp with a springloaded V-grooved thumbscrew that securely... | |
| This model of holder uses 2 side thread knobs for rigid and coarse mounting. The V-grooved, adjustable clamp for ensuring the optic secured by a thumbscrew. Both V-grooved sides allow... | |
| This variable lens holder is easy to use with both 1/4-20 (M6) and 8-32 (M4) threaded post systems. The holder has an adjustable top clamp with a springloaeded V-grooved thumbscrew... | |
| With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips... |