Artifex Engineering 3-axes Micro-position Linear Stage

Description
* Cross-Roller bearing motion * Full travel range: 8mm * Minimum readout resolution: 0.01mm * Accuracy : ±2µmm * Smooth and stable performance for long - term request * Negligible backlash * Lockable function * Excellent performance at fiber alignment for passive/active fiber-optics components * Right and Left handed both operation type are available
Description
* Cross-Roller bearing motion * Full travel range: 8mm * Minimum readout resolution: 0.01mm * Accuracy : ±2µmm * Smooth and stable performance for long - term request * Negligible backlash * Lockable function * Excellent performance at fiber alignment for passive/active fiber-optics components * Right and Left handed both operation type are available

Suppliers

Company
Product
Description
Supplier Links
3-axes Micro-position Linear Stage -  - Artifex Engineering
Emden, Germany
3-axes Micro-position Linear Stage
3-axes Micro-position Linear Stage
* Cross-Roller bearing motion * Full travel range: 8mm * Minimum readout resolution: 0.01mm * Accuracy : ±2µmm * Smooth and stable performance for long - term request * Negligible backlash * Lockable function * Excellent performance at fiber alignment for passive/active fiber-optics components * Right and Left handed both operation type are available

* Cross-Roller bearing motion

* Full travel range: 8mm

* Minimum readout resolution: 0.01mm

* Accuracy : ±2µmm

* Smooth and stable performance for long - term request

* Negligible backlash

* Lockable function

* Excellent performance at fiber alignment for passive/active fiber-optics components

* Right and Left handed both operation type are available

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name 3-axes Micro-position Linear Stage
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.3150 inch (8 mm)
Y-Axis Travel 0.3150 inch (8 mm)
Z-Axis Travel 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Side Drive Positioning Stage - 1203SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-N-20-20-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details