Artifex Engineering Datasheets for Mirror Mounts
Mirror mounts are used to hold and support mirrors of all sizes and shapes.
Mirror Mounts: Learn more
| Product Name | Notes |
|---|---|
| * Compact and sturdy design for saving space consideration * High resolution M6 x 0.25mm thread pitch hex screw drive * Tilt/Tip angular range ±3.5˚ * For any 1 diameter... | |
| * High resolution M6 x 0.25mm thread pitch hex screw actuators * Top side drive to save space * Stiff and flaked spring both design to ensure stability and repeatability... | |
| * High resolution M6x 0.25mm thread pitch thumbscrew actuators adjustment * Top side drive to save space * Stiff and flaked spring both design to ensure stability and repeatability for... | |
| 04PMT-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with strong spring loading is selected to surpass criteria for repeatability and... | |
| 04UPM-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with special material is selected to surpass criteria for both repeatability and... | |
| Ease to mount cube-type optics and adaptive to fix many tilt/rotary mount for fine tune. * 04CBM series can be mounted on 04PMS-1 or 04UPM-1 to achieve tilt adjustment, as... | |
| Mirrors are secured in a sturdy mount with clear apertures in several sizes. The base of this mirror mount is attached to a 1.5 inch (38mm) mounting rod (sold separately... | |
| Our 45˚ Optic Mount accommodates all Ø1"(Ø25.4 mm) optics such as mirrors and beamsplitters and holds them in place through a nylon-tipped setscrew. There is a through hole located at... | |
| Our Rod-Mountable Mirror Mount 04RMM-4S(M) provides flexible vertical positioning for mirrors of 4-in(101.6mm) diameter. This mirror mount is compatible to both English and Metric large stand rod 07LSR-1(M). This mirror... | |
| Round mirrors or beamsplitters are held firmly in place by a metal mount of wealthy width for robust positioning. Once have mirrors or beam-splitters in place, coarse and fine adjustments... | |
| The 04MTC series fitted are with a threaded ring for holding the optics firmly in place and can be mounted on either an 8-32 (M4) or 1/4-20 (M6) threaded post. | |
| The 04MTE series are low-cost mounts that can be easily used with threaded post system to hold optical components of 0.5, 1 or 2 inch diameter. * Low cost, easy... | |
| The corner-mounting design is provided for the application that the optic is not easily to go. This model is precision machined at all points to ensure stability while high-resolution position... | |
| These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores... | |
| These specific models are designed for special application which needs a blink or side trace. Combine the right type and left type can design an application which needs two very... | |
| This auxiliary is used in the model 04UPM-3 for mirror position offset. This auxiliary model allows moving the mirror from the center to the corner in case structure or devices... | |
| This innovative mirror mount combines both coarse tuning and fine tuning in one setup to produce a comprehensive range of angular resolution (-2 to +5 degrees with steps as small... | |
| This mirror mount is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with special materials are selected to surpass criteria for repeatability and durability. | |
| This mirror mount is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability and... | |
| This model is a new design for special dual mirror applications. The corner aperture can hold 1” diameter optic and the center one for 20mm diameter optic. Or, use the... | |
| This model is designed to use a threaded ring for holding 1 inch optics firmly in place. Special for thin 1 inch (25.4mm) diameter optics. Easy to adjust the axes... | |
| This model of optical mounts uses spring-loaded pawls to gently hold, but securely, high precision optics. Wavefront distortion in the optic is minimized because the forces acting on the optic... | |
| This model offers a convenient mounting platform with a corner clearance for any 1- inch optics, beamsplitters and other optical components. Easy to adjust the axes by two fine-tune thumbscrew... | |
| With an easy-to install optical adapter, an economic prism mount can be coverted into a stable-mounting platform for 1 inch (25mm) front surface mirrors. Two independent #8-80 precision screws are... | |
| With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips... |