Artifex Engineering 3-axis Translation Stage

Description
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and heavy loading. * Both 1/4-20 (M6) and 8-32 (M4) threaded and clearance holes are available for convenient mounting * Angular deviation 15 arc-sec in yaw direction for each axes * Travel Range: 25mm for each axes * Minimum reading of micrometer is 0.01mm * Lockable with a thumbscrew along with each axes * Cross-roller bearing design
Description
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and heavy loading. * Both 1/4-20 (M6) and 8-32 (M4) threaded and clearance holes are available for convenient mounting * Angular deviation 15 arc-sec in yaw direction for each axes * Travel Range: 25mm for each axes * Minimum reading of micrometer is 0.01mm * Lockable with a thumbscrew along with each axes * Cross-roller bearing design

Suppliers

Company
Product
Description
Supplier Links
3-axis Translation Stage -  - Artifex Engineering
Emden, Germany
3-axis Translation Stage
3-axis Translation Stage
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and heavy loading. * Both 1/4-20 (M6) and 8-32 (M4) threaded and clearance holes are available for convenient mounting * Angular deviation 15 arc-sec in yaw direction for each axes * Travel Range: 25mm for each axes * Minimum reading of micrometer is 0.01mm * Lockable with a thumbscrew along with each axes * Cross-roller bearing design

This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and heavy loading.

* Both 1/4-20 (M6) and 8-32 (M4) threaded and clearance holes are available for convenient mounting

* Angular deviation 15 arc-sec in yaw direction for each axes

* Travel Range: 25mm for each axes

* Minimum reading of micrometer is 0.01mm

* Lockable with a thumbscrew along with each axes

* Cross-roller bearing design

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name 3-axis Translation Stage
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
Z-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL56H+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 17.01 inch (432 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Crossed Roller Slide Table - NBT-1065A - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 111 to 165 lbs (50.34 to 74.83 kg)
View Details