Artifex Engineering Miniature Precision Crossed-Roller Bearing Translation Stage 56CTS-YZS

Description
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y&Z axis model. * Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readout 0.01mm * Y, Z direction motion * Travel range: 6 mm each direction * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting smoothness and precision * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction. * QC measurement report along with goods shipment.
Description
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y&Z axis model. * Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readout 0.01mm * Y, Z direction motion * Travel range: 6 mm each direction * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting smoothness and precision * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction. * QC measurement report along with goods shipment.

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Crossed-Roller Bearing Translation Stage - 56CTS-YZS - Artifex Engineering
Emden, Germany
Miniature Precision Crossed-Roller Bearing Translation Stage
56CTS-YZS
Miniature Precision Crossed-Roller Bearing Translation Stage 56CTS-YZS
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y&Z axis model. * Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readout 0.01mm * Y, Z direction motion * Travel range: 6 mm each direction * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting smoothness and precision * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction. * QC measurement report along with goods shipment.

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y&Z axis model.

* Linear crossed-roller bearing design for greater load capacity and high precision

* Compact and space-saving

* Motion by micrometer to easy read

* Minimum readout 0.01mm

* Y, Z direction motion

* Travel range: 6 mm each direction

* Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting smoothness and precision

* In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount

* Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

* QC measurement report along with goods shipment.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Number 56CTS-YZS
Product Name Miniature Precision Crossed-Roller Bearing Translation Stage
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Z-Axis Travel 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Z3TM+ Combined Module with coarse Z - Z3TM+ with coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 2203MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-10-40-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details