Artifex Engineering Datasheets for Optical Polarizers
Optical polarizers are optical devices that can transform unpolarized or natural light into polarized light, usually by the selective transmission of polarized rays.
Optical Polarizers: Learn more
| Product Name | Notes |
|---|---|
| Achromatic half or quater waveplates with a retardation tolerance of λ/100. Extremely broad wavelength range with only one optic. Specifications: Material: Birefringent Crystals Wavefront distortion: λ /4 @ 632.8nm Retardation... | |
| Artifex Engineering now offers IR and UV sheet polarizers. These are economical and THIN alternatives to the otherwise bulky polarizers for use in the IR and UV. We offer various... | |
| Artifex Engineering offers high quality polymer based wire grid polarizers for use in the visible and NIR. These are effectively very thin polarizing beamsplitters working from 400nm out to 1100nm... | |
| Better performance than low or multiple order waveplates. The zero order waveplate is designed to give a retardance of zero full waves, plus the desired fraction. Zero order waveplate shows... | |
| Glan Laser prism polarizer is made of two same birefringent material prisms that are assembled with an air space. The polarizer is a modification of the Glan Taylor type and... | |
| Glan Taylor prism polarizer is made of two same birefringent material prisms that are assembled with an air space. Its length to aperture ratio which is less than 1.0 makes... | |
| High damage threshold, space saving polarizers. Particularly useful for Q-Switching. Our thin film polarizers are based on a coating made up of particular birefringent materials having polarizing properties while the... | |
| High Transmission Glan Laser Polarizers is a special type of Glan Laser Polarizers. The incidence angle is Brewster cut which can greatly improve the transmission up to 98% in a... | |
| Low cost waveplate, sensitive to variations in wavelength and temperature. The low (multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This... | |
| Low sensitivity to wavelength and temperature. Also for telecom applications. True Zero Order Waveplates-Cemented This type of zero order waveplate is constructed of a true zero order waveplate and a... | |
| Polarization rotators offer 45deg or 90deg rotation at a number of common laser wavelengths, the optical axis in a polarization rotator is perpendicular to the polished face of the optic. | |
| The Glan Thompson polarizer is made of two calcite prisms or a-BBO prisms cemented together. Two types of Glan Thompsons are available. One is the standard form and the other... | |
| The optical depolarizer is a passive optical component which can transform the input polarized or partially polarized light into unpolarized light (depolarization). Our design uses the Lyot depolarizer principle. | |
| The Rochon polarizer is one of the earliest designs, which is made of two birefringent material prisms cemented together. Both ordinary and extraordinary beams propagate collinearly down the optic axis... | |
| The Wollaston polarizer is made of two birefringent material prisms that are cemented together. The deviations of the ordinary and extraordinary beams are nearly symmetrical about the input beam axis,... | |
| Unmatched performance in broad band, achromatic retardation at the expense of bulk. Specifications: Material: BK7 Grade A optical glass Dimension Tolerance: +0.0/-0.2mm Clear Aperture: >80% Flatness: λ/10@ 632.8nm Surface Quality:... |