Artifex Engineering Miniature Precision Crossed-Roller Bearing Translation Stage 56CTS-2

Description
56CTS-2 Miniature precision crossed-roller bearing translation stage The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * Travel range: 6mm. * Other translation arrangements are available on request. * There are left hand (56CTS-2L) and right hand (56CTS-2R) both choice. * Left and right hand design are convenience for alignment operation. * Motion driven by M6 x 0.25mm precision screw. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts. * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.
Description
56CTS-2 Miniature precision crossed-roller bearing translation stage The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * Travel range: 6mm. * Other translation arrangements are available on request. * There are left hand (56CTS-2L) and right hand (56CTS-2R) both choice. * Left and right hand design are convenience for alignment operation. * Motion driven by M6 x 0.25mm precision screw. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts. * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Crossed-Roller Bearing Translation Stage - 56CTS-2 - Artifex Engineering
Emden, Germany
Miniature Precision Crossed-Roller Bearing Translation Stage
56CTS-2
Miniature Precision Crossed-Roller Bearing Translation Stage 56CTS-2
56CTS-2 Miniature precision crossed-roller bearing translation stage The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * Travel range: 6mm. * Other translation arrangements are available on request. * There are left hand (56CTS-2L) and right hand (56CTS-2R) both choice. * Left and right hand design are convenience for alignment operation. * Motion driven by M6 x 0.25mm precision screw. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts. * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

56CTS-2 Miniature precision crossed-roller bearing translation stage

The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis.

* Linear crossed-roller bearing design for greater load capacity and higher precision.

* Compact and space-saving.

* Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision.

* Travel range: 6mm.

* Other translation arrangements are available on request.

* There are left hand (56CTS-2L) and right hand (56CTS-2R) both choice.

* Left and right hand design are convenience for alignment operation.

* Motion driven by M6 x 0.25mm precision screw.

* In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts.

* Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Number 56CTS-2
Product Name Miniature Precision Crossed-Roller Bearing Translation Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Y-Axis Travel 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Mini slide - DGSL-25-100-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details