* ross-Roller bearing motion
* Coarse and Fine adjustment function each axis
* Coarse full range: 8mm
* Coarse move resolution: 1µm
* Fine full range: 0.3mm
* Fine move resolution: 20nm
* Smooth and stable performance for long - term request
* Negligible backlash
* Lockable function
* Excellent performance at fiber alignment for passive/active fiber-optics components
* Right and Left handed both operation type are available
| Artifex Engineering | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Name | 3-axes Nano-position Linear Stage |
| Axis Configuration | X-Y-Z Axes |
| Stroke or X-Axis Travel | 0.0118 to 0.3150 inch (0.3000 to 8 mm) |
| Y-Axis Travel | 0.0118 to 0.3150 inch (0.3000 to 8 mm) |
| Z-Axis Travel | 0.0118 to 0.3150 inch (0.3000 to 8 mm) |