Artifex Engineering Miniature Precision Crossed-Roller Bearing Translation Stage 56CTS-XZ(M)

Description
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X&Z axis is the standard model and could be customized as other axes on request. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * X, Z direction motion * Travel range: 6mm each direction * Driving by M6 x 0.25mm high precision screw * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction. * QC measurement report along with goods shipment. * Lockable with a nut
Description
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X&Z axis is the standard model and could be customized as other axes on request. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * X, Z direction motion * Travel range: 6mm each direction * Driving by M6 x 0.25mm high precision screw * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction. * QC measurement report along with goods shipment. * Lockable with a nut

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Crossed-Roller Bearing Translation Stage - 56CTS-XZ(M) - Artifex Engineering
Emden, Germany
Miniature Precision Crossed-Roller Bearing Translation Stage
56CTS-XZ(M)
Miniature Precision Crossed-Roller Bearing Translation Stage 56CTS-XZ(M)
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X&Z axis is the standard model and could be customized as other axes on request. * Linear crossed-roller bearing design for greater load capacity and higher precision. * Compact and space-saving. * X, Z direction motion * Travel range: 6mm each direction * Driving by M6 x 0.25mm high precision screw * Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision. * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction. * QC measurement report along with goods shipment. * Lockable with a nut

The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X&Z axis is the standard model and could be customized as other axes on request.

* Linear crossed-roller bearing design for greater load capacity and higher precision.

* Compact and space-saving.

* X, Z direction motion

* Travel range: 6mm each direction

* Driving by M6 x 0.25mm high precision screw

* Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision.

* In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount

* Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

* QC measurement report along with goods shipment.

* Lockable with a nut

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Number 56CTS-XZ(M)
Product Name Miniature Precision Crossed-Roller Bearing Translation Stage
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Z-Axis Travel 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KU Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details