Artifex Engineering Miniature Precision Crossed-Roller Bearing Translation Stage 56CTS-1

Description
* Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range 6 mm * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting smoothness and precision * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.
Description
* Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range 6 mm * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting smoothness and precision * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Crossed-Roller Bearing Translation Stage - 56CTS-1 - Artifex Engineering
Emden, Germany
Miniature Precision Crossed-Roller Bearing Translation Stage
56CTS-1
Miniature Precision Crossed-Roller Bearing Translation Stage 56CTS-1
* Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range 6 mm * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting smoothness and precision * In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount * Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

* Linear crossed-roller bearing design for greater load capacity and high precision

* Compact and space-saving

* Motion by micrometer to easy read

* Minimum readable 0.01mm

* Travel range 6 mm

* Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting smoothness and precision

* In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mount

* Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Number 56CTS-1
Product Name Miniature Precision Crossed-Roller Bearing Translation Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details
Posi-Drive Motorized Stage - LRS3-6-B10-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.01 to 8 inch (153 to 203 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details