Artifex Engineering Datasheets for Rotary Stages
Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides.
Rotary Stages: Learn more
| Product Name | Notes |
|---|---|
| Precision rotation stage 06RSP-3 is similar to rotation stage 06RSA-1, 2 but is fitted with a standard clear threaded aperture of 1-inch and has a micrometer to further provide micro-adjustment... | |
| Precision rotation stage 06RSP-4 is a solid stage fitted with several threaded holes for flexible mounting. This stage is also capable of continuous rotation through a full 360 degrees. Both... | |
| Precision rotation stage 06RSP-6 is similar to rotation stage 06RSP-4, with the same body mechanism. Micrometer head is substituted for thumbscrew to improve the accuracy of positional readout. Versatile applications... | |
| Precision rotation stage 06RSP-7 is similar to rotation stage 06RSP-4, with the same mechanism design. Micrometer head is substituted for thumbscrew to improve the accuracy of positional read-out. Huge component... | |
| This rotation stage is design to apply in the experiment with small optics. In-body positioning design in order to minimize the usage of bench. Limit screw to ensure the stop... | |
| This stage is fitted with a standard clear aperture 1 inch (25.4mm) or 2 inch (50.8mm) and rotates continuously through a full 360 degrees. It is convenience for holding the... | |
| This stage is fitted with a standard threaded holes and rotates continuously through a full 360 degrees. The coarse adjustment by thumbscrew is used for quick positioning to a desired... |