Artifex Engineering Datasheets for Laser Mounts
Laser mounts are devices that keep a laser in position on an optical table.
Laser Mounts: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Laser-Rod/Cylindrica l Mount 04LMR-4A offers drift-free pointing for laser heads and other cylindrical objects via a stable three-point design. Our 04LMR-4A provides a maximum adjustability which is practically the... | |
| Laser mount 04LMC-2(M) offers a simple way of mounting laser tube in place to all optical surfaces. Three 1/4-20(M6) clearance holes are provided for flexible positioning. * Accepts cylindrical lasers... | |
| Precision laser mount 04LMP-series are useful when direct position reading is necessary. Two independent precision micrometers are provided for adjustment of 4˚ in two perpendicular axes. A nylon-tipped setscrew is... | |
| Precision laser mount 04LMR-series are useful when both low cost and tilt adjustment are necessary. Two independent precision screws are provided for adjustment on two perpendicular axes. A nylon-tipped set... | |
| The 04LMS series offers a simple and stable way of mounting laser tube or other cylindrical objects to surface like optical table. A nylon-tipped setscrew is provided to prevent laser... | |
| This robust mount securely fastens long cylindrical devices such as laser tube. Thumbscrews firmly mount the laser tube at both ends to maintain a dependable mounting. A clearance-mounting hole located... | |
| With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips... |