Artifex Engineering Large Platform Two-axis Translation Stage

Description
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load designed translation stage capable of holding loads up to 30 Kgs. This translation stage provides coarse and fine adjustment of a 50mm range via a screw and a micrometer respectively, and is lockable on both axes for both coarse and fine adjustments. * Cross-Roller bearing and heavy load design * Coarse and fine adjustment of a 50mm range * Lockable for both coarse and fine adjustments on each axis * M6(1/4-20) and M4(8-32) thread holes on the surface of platform * Loading capacity: 30Kg
Description
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load designed translation stage capable of holding loads up to 30 Kgs. This translation stage provides coarse and fine adjustment of a 50mm range via a screw and a micrometer respectively, and is lockable on both axes for both coarse and fine adjustments. * Cross-Roller bearing and heavy load design * Coarse and fine adjustment of a 50mm range * Lockable for both coarse and fine adjustments on each axis * M6(1/4-20) and M4(8-32) thread holes on the surface of platform * Loading capacity: 30Kg

Suppliers

Company
Product
Description
Supplier Links
Large Platform Two-axis Translation Stage -  - Artifex Engineering
Emden, Germany
Large Platform Two-axis Translation Stage
Large Platform Two-axis Translation Stage
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load designed translation stage capable of holding loads up to 30 Kgs. This translation stage provides coarse and fine adjustment of a 50mm range via a screw and a micrometer respectively, and is lockable on both axes for both coarse and fine adjustments. * Cross-Roller bearing and heavy load design * Coarse and fine adjustment of a 50mm range * Lockable for both coarse and fine adjustments on each axis * M6(1/4-20) and M4(8-32) thread holes on the surface of platform * Loading capacity: 30Kg

Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load designed translation stage capable of holding loads up to 30 Kgs. This translation stage provides coarse and fine adjustment of a 50mm range via a screw and a micrometer respectively, and is lockable on both axes for both coarse and fine adjustments.

* Cross-Roller bearing and heavy load design

* Coarse and fine adjustment of a 50mm range

* Lockable for both coarse and fine adjustments on each axis

* M6(1/4-20) and M4(8-32) thread holes on the surface of platform

* Loading capacity: 30Kg

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name Large Platform Two-axis Translation Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 1.97 inch (50 mm)
Carriage Load 66.15 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-B91022-V20S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XYZ-R-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details