Artifex Engineering Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| For the most demanding applications, sapphire is the obvious choice. This material is extremely hard and chemically inert, so it can be cleaned repeatedly with little danger of damage. Sapphire... | |
| Our BK7 windows are available with a high parallelism of 10 arc seconds, ideal for applications requiring minimal transmitted beam deviation. | |
| These optical windows are precision manufactured using UV - grade synthetic fused silica. In addition to superior transmission characteristics, synthetic fused silica exhibits better thermal properties, exceptional purity, and excellent... |