Chromalox Hot Oil System MOS

Description
Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External Heat Exchanger (Optional) 50 - 500 kW 240, 480 and 600 V, 3 Phase, 60 Hz Compact Footprint for Installation Non-Pressurized (Atmospheric) Operation 150# Carbon Steel Construction Long Life 0.475 (12.1 mm) dia. Steel Sheath Heating Elements High Temperature Centrifugal Pump - Rated to 650°F (343°C) Electronic Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature control in a space saving package. The system can be used with most types of heat transfer oils such as Paratherm®, Mobiletherm®, Therminol®, Dow Brands®, etc. The MOS operates in a closed loop system using a cold expansion tank (optional). A cold expansion tank can remove the need for a nitrogen (N2) purge and reduces the degredation of heat transfer fluids. Applications The Chromalox MOS system is great for applications such as reactors, evaporators, dryers, platen presses, heat exchangers, roll heating, or any jacketed kettles / vessels / tanks. Hot oil systems can be used in a variety of industries such as chemical, plastics, cosmetics, automotive, rubber, refining, pharmaceutical, non-woven / textiles/ fibers, aerospace, or any other industrial market. Construction Chromalox MOS systems are ruggedly constructed for industrial applications. The heavy-duty, steel support base features channel grooves for forklift transport. The heater chamber is fully welded and houses only Chromalox brand, long-lasting heating elements. The panel is UL-listed and assembled in-house. The pump is air-cooled with a mechanical seal, rated to 650°F (343°C). The final assembly is fully-shop tested prior to shipment.
Datasheet
Description
Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External Heat Exchanger (Optional) 50 - 500 kW 240, 480 and 600 V, 3 Phase, 60 Hz Compact Footprint for Installation Non-Pressurized (Atmospheric) Operation 150# Carbon Steel Construction Long Life 0.475 (12.1 mm) dia. Steel Sheath Heating Elements High Temperature Centrifugal Pump - Rated to 650°F (343°C) Electronic Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature control in a space saving package. The system can be used with most types of heat transfer oils such as Paratherm®, Mobiletherm®, Therminol®, Dow Brands®, etc. The MOS operates in a closed loop system using a cold expansion tank (optional). A cold expansion tank can remove the need for a nitrogen (N2) purge and reduces the degredation of heat transfer fluids. Applications The Chromalox MOS system is great for applications such as reactors, evaporators, dryers, platen presses, heat exchangers, roll heating, or any jacketed kettles / vessels / tanks. Hot oil systems can be used in a variety of industries such as chemical, plastics, cosmetics, automotive, rubber, refining, pharmaceutical, non-woven / textiles/ fibers, aerospace, or any other industrial market. Construction Chromalox MOS systems are ruggedly constructed for industrial applications. The heavy-duty, steel support base features channel grooves for forklift transport. The heater chamber is fully welded and houses only Chromalox brand, long-lasting heating elements. The panel is UL-listed and assembled in-house. The pump is air-cooled with a mechanical seal, rated to 650°F (343°C). The final assembly is fully-shop tested prior to shipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Oil System - MOS - Chromalox
Pittsburgh, PA, United States
Hot Oil System
MOS
Hot Oil System MOS
Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External Heat Exchanger (Optional) 50 - 500 kW 240, 480 and 600 V, 3 Phase, 60 Hz Compact Footprint for Installation Non-Pressurized (Atmospheric) Operation 150# Carbon Steel Construction Long Life 0.475 (12.1 mm) dia. Steel Sheath Heating Elements High Temperature Centrifugal Pump - Rated to 650°F (343°C) Electronic Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature control in a space saving package. The system can be used with most types of heat transfer oils such as Paratherm®, Mobiletherm®, Therminol®, Dow Brands®, etc. The MOS operates in a closed loop system using a cold expansion tank (optional). A cold expansion tank can remove the need for a nitrogen (N2) purge and reduces the degredation of heat transfer fluids. Applications The Chromalox MOS system is great for applications such as reactors, evaporators, dryers, platen presses, heat exchangers, roll heating, or any jacketed kettles / vessels / tanks. Hot oil systems can be used in a variety of industries such as chemical, plastics, cosmetics, automotive, rubber, refining, pharmaceutical, non-woven / textiles/ fibers, aerospace, or any other industrial market. Construction Chromalox MOS systems are ruggedly constructed for industrial applications. The heavy-duty, steel support base features channel grooves for forklift transport. The heater chamber is fully welded and houses only Chromalox brand, long-lasting heating elements. The panel is UL-listed and assembled in-house. The pump is air-cooled with a mechanical seal, rated to 650°F (343°C). The final assembly is fully-shop tested prior to shipment.
  • Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C)
  • Discharge Pressure Gauge
  • UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights
  • 650°F (343°C) Operation (Optional)
  • External Cold Expansion Tank (Optional)
  • External Heat Exchanger (Optional)
  • 50 - 500 kW
  • 240, 480 and 600 V, 3 Phase, 60 Hz
  • Compact Footprint for Installation
  • Non-Pressurized (Atmospheric) Operation
  • 150# Carbon Steel Construction
  • Long Life 0.475 (12.1 mm) dia. Steel Sheath Heating Elements
  • High Temperature Centrifugal Pump - Rated to 650°F (343°C)
  • Electronic Digital Temperature and Process Control

Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature control in a space saving package. The system can be used with most types of heat transfer oils such as Paratherm®, Mobiletherm®, Therminol®, Dow Brands®, etc. The MOS operates in a closed loop system using a cold expansion tank (optional). A cold expansion tank can remove the need for a nitrogen (N2) purge and reduces the degredation of heat transfer fluids.

Applications

The Chromalox MOS system is great for applications such as reactors, evaporators, dryers, platen presses, heat exchangers, roll heating, or any jacketed kettles / vessels / tanks. Hot oil systems can be used in a variety of industries such as chemical, plastics, cosmetics, automotive, rubber, refining, pharmaceutical, non-woven / textiles/ fibers, aerospace, or any other industrial market.

Construction

Chromalox MOS systems are ruggedly constructed for industrial applications. The heavy-duty, steel support base features channel grooves for forklift transport. The heater chamber is fully welded and houses only Chromalox brand, long-lasting heating elements. The panel is UL-listed and assembled in-house. The pump is air-cooled with a mechanical seal, rated to 650°F (343°C). The final assembly is fully-shop tested prior to shipment.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Fluid Heat Transfer Systems
Product Number MOS
Product Name Hot Oil System
Task Heating
Transfer Media HotOil
Operating Temperature ? to 650 F (? to 343 C)
Power Source 240/480/600 V, 3 Phase, 60 Hz
Enclosure Rating NEMA12; NEMA4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Task Heating
Operating Temperature ? to 250 F (? to 121 C)
Area Classification 3A Certified
View Details
Heat Transfer Systems -  - Gaumer Process
Specs
Task HeatCool
Transfer Media Water; Glycol; HotOil
Other Features Skid
View Details
HEATZONE® Fluid Heat Transfer System - TCH250 - Thawzall, LLC
Specs
Task Heating
Transfer Media Glycol
Operating Temperature 70 to 200 F (21.11 to 93.33 C)
View Details