Steel Tanks ASME rated 200 psig @ 650°F for CLS Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and two 1" 300 Lb. flanged system connections. Two 1/4" NPT fittings are provided for nitrogen (N2 ) purge connections.
| Chromalox | |
|---|---|
| Product Category | Fluid Heat Transfer Systems |
| Product Number | CLS |
| Product Name | Expansion Tank for Heat Transfer System |
| Task | Heating; Cooling |
| Transfer Media | HotOil |
| Operating Temperature | 100 to 750 F (37.78 to 399 C) |
| Power Source | 209 - 575V, Three Phase |
| Enclosure Rating | NEMA12; NEMA4 |