Chromalox Water and Water/Glycol System MWS

Description
Heat Water and Water/Glycol Solutions to 300°F (150°C) UL NEMA 12 Electrical Enclosure Complete with Contactors, Temperature Safety Limit, Transformers and Pilot Light(s) External Heat Exchanger (Optional) 50 - 800 kW 240 V, 480 V and 600 V, 3 -Phase, 60 Hz Compact Footprint for Installation 150# Welded Steel Construction Long Life 0.475 in. (12.1 mm) dia. Copper Sheath Heating Elements High Temperature Centrifugal Pump - rated to 300°F (150°C) Electronic Digital Temperature and Process Control Discharge Pressure Gauge Chromalox MWS - Mid-Size Water/Glycol System - is engineered to operate to 300°F (150°C) with either water or water/glycol fluids. Its electric heating core assures responsive and precise temperature control in a space saving package. The system is suitable for a large range of heating needs with a compact design. The MWS operates in a closed loop system using a cold expansion tank (optional). Applications Chromalox MWS system is great for applications such as reactors, evaporators, dryers, platen presses, heat excangers, roll heating, or any jacketed kettles / vessels / tanks. Hot water systems can be used in a variety of industries such as chemical, plastics, cosmetics, automotive, rubber, refining, pharmaceutical, non-woven / textiles/ fibers, aerospace, or any other industrial market. Construction Chromalox MWS systems are ruggedly constructed for industrial applications. The heavy-duty, steel support base features channel grooves for forklift transport. The heater chamber is fully welded and houses Chromalox brand, long-lasting heating elements. The panel is fully UL-listed and assembled in-house. The pump is air-cooled with a mechanical seal, rated to 300°F (150°C). The final assembly is fully-shop tested prior to shipment.
Datasheet
Description
Heat Water and Water/Glycol Solutions to 300°F (150°C) UL NEMA 12 Electrical Enclosure Complete with Contactors, Temperature Safety Limit, Transformers and Pilot Light(s) External Heat Exchanger (Optional) 50 - 800 kW 240 V, 480 V and 600 V, 3 -Phase, 60 Hz Compact Footprint for Installation 150# Welded Steel Construction Long Life 0.475 in. (12.1 mm) dia. Copper Sheath Heating Elements High Temperature Centrifugal Pump - rated to 300°F (150°C) Electronic Digital Temperature and Process Control Discharge Pressure Gauge Chromalox MWS - Mid-Size Water/Glycol System - is engineered to operate to 300°F (150°C) with either water or water/glycol fluids. Its electric heating core assures responsive and precise temperature control in a space saving package. The system is suitable for a large range of heating needs with a compact design. The MWS operates in a closed loop system using a cold expansion tank (optional). Applications Chromalox MWS system is great for applications such as reactors, evaporators, dryers, platen presses, heat excangers, roll heating, or any jacketed kettles / vessels / tanks. Hot water systems can be used in a variety of industries such as chemical, plastics, cosmetics, automotive, rubber, refining, pharmaceutical, non-woven / textiles/ fibers, aerospace, or any other industrial market. Construction Chromalox MWS systems are ruggedly constructed for industrial applications. The heavy-duty, steel support base features channel grooves for forklift transport. The heater chamber is fully welded and houses Chromalox brand, long-lasting heating elements. The panel is fully UL-listed and assembled in-house. The pump is air-cooled with a mechanical seal, rated to 300°F (150°C). The final assembly is fully-shop tested prior to shipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water and Water/Glycol System - MWS - Chromalox
Pittsburgh, PA, United States
Water and Water/Glycol System
MWS
Water and Water/Glycol System MWS
Heat Water and Water/Glycol Solutions to 300°F (150°C) UL NEMA 12 Electrical Enclosure Complete with Contactors, Temperature Safety Limit, Transformers and Pilot Light(s) External Heat Exchanger (Optional) 50 - 800 kW 240 V, 480 V and 600 V, 3 -Phase, 60 Hz Compact Footprint for Installation 150# Welded Steel Construction Long Life 0.475 in. (12.1 mm) dia. Copper Sheath Heating Elements High Temperature Centrifugal Pump - rated to 300°F (150°C) Electronic Digital Temperature and Process Control Discharge Pressure Gauge Chromalox MWS - Mid-Size Water/Glycol System - is engineered to operate to 300°F (150°C) with either water or water/glycol fluids. Its electric heating core assures responsive and precise temperature control in a space saving package. The system is suitable for a large range of heating needs with a compact design. The MWS operates in a closed loop system using a cold expansion tank (optional). Applications Chromalox MWS system is great for applications such as reactors, evaporators, dryers, platen presses, heat excangers, roll heating, or any jacketed kettles / vessels / tanks. Hot water systems can be used in a variety of industries such as chemical, plastics, cosmetics, automotive, rubber, refining, pharmaceutical, non-woven / textiles/ fibers, aerospace, or any other industrial market. Construction Chromalox MWS systems are ruggedly constructed for industrial applications. The heavy-duty, steel support base features channel grooves for forklift transport. The heater chamber is fully welded and houses Chromalox brand, long-lasting heating elements. The panel is fully UL-listed and assembled in-house. The pump is air-cooled with a mechanical seal, rated to 300°F (150°C). The final assembly is fully-shop tested prior to shipment.
  • Heat Water and Water/Glycol Solutions to 300°F (150°C)
  • UL NEMA 12 Electrical Enclosure Complete with Contactors, Temperature Safety Limit, Transformers and Pilot Light(s)
  • External Heat Exchanger (Optional)
  • 50 - 800 kW
  • 240 V, 480 V and 600 V, 3 -Phase, 60 Hz
  • Compact Footprint for Installation
  • 150# Welded Steel Construction
  • Long Life 0.475 in. (12.1 mm) dia. Copper Sheath Heating Elements
  • High Temperature Centrifugal Pump - rated to 300°F (150°C)
  • Electronic Digital Temperature and Process Control
  • Discharge Pressure Gauge

Chromalox MWS - Mid-Size Water/Glycol System - is engineered to operate to 300°F (150°C) with either water or water/glycol fluids. Its electric heating core assures responsive and precise temperature control in a space saving package. The system is suitable for a large range of heating needs with a compact design. The MWS operates in a closed loop system using a cold expansion tank (optional).

Applications

Chromalox MWS system is great for applications such as reactors, evaporators, dryers, platen presses, heat excangers, roll heating, or any jacketed kettles / vessels / tanks.

Hot water systems can be used in a variety of industries such as chemical, plastics, cosmetics, automotive, rubber, refining, pharmaceutical, non-woven / textiles/ fibers, aerospace, or any other industrial market.

Construction

Chromalox MWS systems are ruggedly constructed for industrial applications. The heavy-duty, steel support base features channel grooves for forklift transport. The heater chamber is fully welded and houses Chromalox brand, long-lasting heating elements. The panel is fully UL-listed and assembled in-house. The pump is air-cooled with a mechanical seal, rated to 300°F (150°C). The final assembly is fully-shop tested prior to shipment.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Fluid Heat Transfer Systems
Product Number MWS
Product Name Water and Water/Glycol System
Task Heating
Transfer Media Water; Glycol
Operating Temperature ? to 300 F (? to 149 C)
Power Source 240/480/600 V, 3 Phase, 60 Hz
Enclosure Rating NEMA12; NEMA4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Systems -  - Gaumer Process
Specs
Task HeatCool
Transfer Media Water; Glycol; HotOil
Other Features Skid
View Details
SilverLine™ Smart Cooking System -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Task Heating
Heat Source Steam
Cooling Source Air
View Details
Fuel Cooler -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details