| Chromalox | |
|---|---|
| Product Category | Fluid Heat Transfer Systems |
| Product Number | PFC-B |
| Product Name | Hot Oil System |
| Task | Heating; Cooling |
| Transfer Media | HotOil |
| Operating Temperature | ? to 600 F (? to 316 C) |
| Power Source | 240 and 480 V, 3 Phase, 60 Hz |
| Enclosure Rating | NEMA12 (optional feature); NEMA4 (optional feature); NEMA 1 |