NBK America LLC Plastic Ball Knob PB-35-M10-RD

Description
Thermosetting resin. It has a high durability. Types can be selected by a product code. PB---- Without insert PC---- With insert There are two color variations. They can be selected by the end symbol of the part number. End SymbolBK---- Black End Symbol RD---- Red
Datasheet
Description
Thermosetting resin. It has a high durability. Types can be selected by a product code. PB---- Without insert PC---- With insert There are two color variations. They can be selected by the end symbol of the part number. End SymbolBK---- Black End Symbol RD---- Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Ball Knob - PB-35-M10-RD - NBK America LLC
King of Prussia, PA, USA
Plastic Ball Knob
PB-35-M10-RD
Plastic Ball Knob PB-35-M10-RD
Thermosetting resin. It has a high durability. Types can be selected by a product code. PB---- Without insert PC---- With insert There are two color variations. They can be selected by the end symbol of the part number. End SymbolBK---- Black End Symbol RD---- Red
  • Thermosetting resin. It has a high durability.
  • Types can be selected by a product code.
    PB---- Without insert
    PC---- With insert
  • There are two color variations. They can be selected by the end symbol of the part number.
    End SymbolBK---- Black
    End Symbol RD---- Red
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number PB-35-M10-RD
Product Name Plastic Ball Knob
Knob Type Ball
Colors / Finishes Available RD
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details