NBK America LLC Plastic Ball Knob PC-25-M6-BK

Description
Thermosetting resin. It has a high durability. Types can be selected by a product code. PB---- Without insert PC---- With insert There are two color variations. They can be selected by the end symbol of the part number. End SymbolBK---- Black End Symbol RD---- Red
Datasheet
Description
Thermosetting resin. It has a high durability. Types can be selected by a product code. PB---- Without insert PC---- With insert There are two color variations. They can be selected by the end symbol of the part number. End SymbolBK---- Black End Symbol RD---- Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Ball Knob - PC-25-M6-BK - NBK America LLC
King of Prussia, PA, USA
Plastic Ball Knob
PC-25-M6-BK
Plastic Ball Knob PC-25-M6-BK
Thermosetting resin. It has a high durability. Types can be selected by a product code. PB---- Without insert PC---- With insert There are two color variations. They can be selected by the end symbol of the part number. End SymbolBK---- Black End Symbol RD---- Red
  • Thermosetting resin. It has a high durability.
  • Types can be selected by a product code.
    PB---- Without insert
    PC---- With insert
  • There are two color variations. They can be selected by the end symbol of the part number.
    End SymbolBK---- Black
    End Symbol RD---- Red
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number PC-25-M6-BK
Product Name Plastic Ball Knob
Knob Type Ball
Colors / Finishes Available BK
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 Red Acetal Knurled Knob & Cap Screw Ass'y, 3/8
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
Instrumentation Knob, Aluminum - 8518 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Soft-touch Fluted Grip Knob - KN-SOFT - Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details