NBK America LLC Super Knob SS-47-WH

Description
Any commercially available hexagon head bolt and type-three hexagon nut can be used regardless of manufacturers and materials. You can make a knob easily by just inserting them. Especially for hexagon head bolts, any thread length can be selected. There are two types: triangular knob SS and pentagon knob SK. Two cap colors are white and yellow. They can be selected by the end symbol of the part number. End Symbol - Cap color YW Yellow WH White
Datasheet
Description
Any commercially available hexagon head bolt and type-three hexagon nut can be used regardless of manufacturers and materials. You can make a knob easily by just inserting them. Especially for hexagon head bolts, any thread length can be selected. There are two types: triangular knob SS and pentagon knob SK. Two cap colors are white and yellow. They can be selected by the end symbol of the part number. End Symbol - Cap color YW Yellow WH White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Knob - SS-47-WH - NBK America LLC
King of Prussia, PA, USA
Super Knob
SS-47-WH
Super Knob SS-47-WH
Any commercially available hexagon head bolt and type-three hexagon nut can be used regardless of manufacturers and materials. You can make a knob easily by just inserting them. Especially for hexagon head bolts, any thread length can be selected. There are two types: triangular knob SS and pentagon knob SK. Two cap colors are white and yellow. They can be selected by the end symbol of the part number. End Symbol - Cap color YW Yellow WH White
  • Any commercially available hexagon head bolt and type-three hexagon nut can be used regardless of manufacturers and materials. You can make a knob easily by just inserting them.
  • Especially for hexagon head bolts, any thread length can be selected.
  • There are two types: triangular knob SS and pentagon knob SK.
  • Two cap colors are white and yellow. They can be selected by the end symbol of the part number.

End Symbol - Cap color
YW Yellow
WH White

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number SS-47-WH
Product Name Super Knob
Colors / Finishes Available WH
Unlock Full Specs
to access all available technical data

Similar Products

Red Delrin, M6 Rosette Knobs Head Thumb Screw - A 9M41MR8398934 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Rosette Knobs
Material Description Red Delrin
Screw Thread Specifications M6
View Details
Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Aluminum Lobe Indicator Knob - DHK - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Baked Finish, Silver Gray
Features Indicator / Pointer
View Details