tecsis LP Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| Product Description 0-2,000 psi | |
| A variation of a standard compression load cell and featuring a through-hole design, the Model CLD100 load washer is widely used for measuring clamping forces, bolt loading, and overload monitoring. | |
| Custom designed compression load cell to monitor the polished rod forces of oilfield pump off control systems. Model XLDR is fatigue rated to 50,000,000 cycles and available in ranges from... | |
| Donut load cells are uniquely designed to fit around shafts and bolts to provide a compression force reading. These high capacity load cells are available in submersible configurations for service... | |
| In addition to our bonded foil strain gage capability, we also provide load cells and force transducers featuring welded thin film technology. The standardized thin film sensing elements are versatile... | |
| Load pins are designed to replace standard load and clevis pins to provide real time force measurement in pulleys, clevis hooks, axles and roller bearings. Ruggedly designed and built to... | |
| Low profile pancake load cells are designed to monitor tension and compression forces with high accuracy. Fully welded stainless steel construction produces load cells that can stand up to the... | |
| Model F7301 tension link load cells from tecsis LP is manufactured to meet the most demanding application requirements, using either high tensile stainless steel or fine grain steel with high... | |
| Model F9304 is a reliable and affordable way to monitor tension on ropes and cables from 8 to 44 mm in diameter. This unique and portable transducer is the ideal... | |
| Model FT2301 tension/compression load cell utilizes thin film technology to create a highly stable sensor with exceptional shock and vibration resistance. The F2301 delivers ±0.1% FS accuracy over ranges from... | |
| Model XLBC cantilever beam load cell is available in sizes from 4.75" to 7.75" in length and covers ranges from 100 to 10,000 lbs. These highly accurate load cells are... | |
| Model XLC46 miniature load cell is a cost-effective solution for many industrial applications because of its' small size and outstanding performance characteristics. Robust and reliable, the XLC46 covers ranges from... | |
| Model XLC86 is our smallest load cell with diameters from only Ø0.38" to Ø0.75". Covering ranges from 50 g to 1,000 lbs, this low profile 'button' style load cell is... | |
| Model XLCC is a high range, calibration class compression load cell with outstanding accuracy specs and reliable performance. This unit performs over ranges from 10,000 to 750,000 lbs and the... | |
| Model XLDB is a load washer designed to fit bolts with standard ID/OD dimensions. Ranges from 500 to 300,000 lbs are available and standard output is 2-4 mV/V. | |
| Model XLP24 load cell is a fatigue rated version of our universal tension and compression 'pancake' style load cell. This unit comes in sizes from 3.00" to 14.00" in diameter,... | |
| Model XLPC load cell is a low range, compression 'pancake' design. Ranges from 25 to 10,000 lbs are offered in the same 2.26" diameter footprint for easy integration into new... | |
| Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the... | |
| Model XLRS is a standard in-line, tension/compression load cell. Available in sizes from 2.35" to 2.75" in length, the XLRS's compact size and small diameter makes it ideal for a... | |
| Model XLSR load cell is a high accuracy 'S-type' unit created specifically for the OEM market. With popular sizes from 2.4" to 7" tall, the XLSR covers a wide range... | |
| Model XLU11 tension and compression load cell features high accuracy in a small package with a low profile design for easy integration into new or existing applications. This load cell... | |
| Model XLU65f load cell is a miniature tension and compression unit which ranges in size from 0.75" to 1.00" in diameter. With a length of 2" or less, this small... | |
| Model XLUG load cell is a heavy duty high accuracy canister unit designed to measure ranges from 100 to 200,000 lbs. This tension and compression load cell utilizes proven strain... | |
| Model XLUL universal load cell utilizes reliable strain gage technology to deliver ±0.1% FSO linearity over ranges from 500 to 5,000 lbs. This compact 3.5" diameter low profile load cell... | |
| Model XLUN294 load cell is a versatile bidirectional unit with ranges from 25 to 10,000 lbs available in a common 2.00" diameter size. This low profile unit mounts with a... | |
| Models F2351 and F23CA are standard 'S-type' load cells which utilize thin film sensing technology. In-line tension measurement from 2kN to 50kN is available, with ±0.1% FSO accuracy. These load... | |
| Models XLBL and XLBH miniature cantilever beam load cells are a compact 3.5" long and provide accurate and reliable data for load ranges between 15 g and 10 lbs. These... | |
| Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. | |
| Sub-miniature load cell Model XLUS88 is a bidirectional tension/compression unit for ranges as low as 150 grams up to 1,000 lbs. Compact size of only 0.50" to 0.75" in diameter,... | |
| Swivel heads are important machine elements when the measuring conditions involve rotary motions, pivoting or tilting movements. The tecsis LP swivel head force transducer uses thin film technology and rugged... | |
| The design of this load cell is optimal for in-line tension or compression force measurement. Covering ranges from 2,000 to 200,000 lbs and with female/female thread combinations, the Model XLRF... | |
| The miniature Model XLD Series load cell features ranges from 5 to 100,000 lbs. and sizes from Ø1.50" to Ø3.00" in diameter. This load cell is a variation of the... | |
| The Model 350t tension link is an in-line load cell with a capacity of 350 metric tons, designed for use in cranes or other lifting devices. The 350t provides real... | |
| The Model F6212 load cell is a low profile version of the popular 'donut' style load cell and features a larger inner diameter. This unit is often used to monitor... | |
| The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with... | |
| The Model XLSA load cell features a high accuracy ‘S’ beam design, built for measuring bidirectional forces with a threaded load connection on each end. A variety of sizes from... | |
| The Models F3301 and F33C1 shear beam load cells are offered as an OEM alternative to our standard bonded-foil strain gage product line. The thin film technology featured in the... | |
| The rod-end design of this load cell is effective for bi-directional in-line force measurement. With ranges from 2,000 to 750,000 lbs and customer specified thread combinations, these units cover a... | |
| The rugged Model XLCN294 load cell is a compression-only unit which delivers 0.15% linearity over ranges from 25 to 10,000 lbs. All capacities are packaged in a 2" diameter frame... | |
| The strain transducer has been designed for applications with the need to measure the deformation due to external forces acting on an existing component. The device is simply screwed onto... | |
| The tecsis model F5301 load pin utilizes thin film technology for high accuracy and proven performance. The unit is available in ranges from 1,100 to 45,000 lbs (5 to 200... | |
| The unique parallelogram design of the model XLA provides a low profile, precision load cell with a high tolerance for off-center loading. The XLA comes in one size covering ranges... | |
| The XLC28 load cell is a unique miniature 'top hat' style compression unit capable of ranges from 250 to 100,000 lbs. Designed for high range industrial applications where space is... | |
| The XLD050 miniature load cell is available in sizes from Ø0.50" to Ø0.75" in diameter and ranges from 100 to 1,000 g. A variation of the compression load cell, the... | |
| The XLU68s is a miniature tension and compression load cell designed for low ranges from 50 to 500 g. This unit is only 1.00" in diameter for all available ranges... | |
| This heavy duty in-line load cell covers ranges to 40,000 lbs. Commonly used in land based and offshore oil and gas applications to monitor wireline and slickline tension during well... | |
| This robust tension and compression load cell delivers high accuracy for ranges from 250 to 100,000 lbs. This unit is fully welded, manufactured from stainless steel and is barometric compensated... | |
| XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and... |