tecsis LP S-Type Load Cell Model XLSA

Description
The Model XLSA load cell features a high accuracy ‘S’ beam design, built for measuring bidirectional forces with a threaded load connection on each end. A variety of sizes from 2.5" to 5.5" tall will fit into most applications, and ranges from 25 to 40,000 lbs. are offered. Available with aluminum construction (Model XLSA) or stainless steel (Model XLSS) and exceptional accuracy specs. Standard output is 3 mV/V with internal amplification also available.
Description
The Model XLSA load cell features a high accuracy ‘S’ beam design, built for measuring bidirectional forces with a threaded load connection on each end. A variety of sizes from 2.5" to 5.5" tall will fit into most applications, and ranges from 25 to 40,000 lbs. are offered. Available with aluminum construction (Model XLSA) or stainless steel (Model XLSS) and exceptional accuracy specs. Standard output is 3 mV/V with internal amplification also available.

Suppliers

Company
Product
Description
Supplier Links
S-Type Load Cell - Model XLSA - tecsis LP
Worthington, OH, USA
S-Type Load Cell
Model XLSA
S-Type Load Cell Model XLSA
The Model XLSA load cell features a high accuracy ‘S’ beam design, built for measuring bidirectional forces with a threaded load connection on each end. A variety of sizes from 2.5" to 5.5" tall will fit into most applications, and ranges from 25 to 40,000 lbs. are offered. Available with aluminum construction (Model XLSA) or stainless steel (Model XLSS) and exceptional accuracy specs. Standard output is 3 mV/V with internal amplification also available.

The Model XLSA load cell features a high accuracy ‘S’ beam design, built for measuring bidirectional forces with a threaded load connection on each end. A variety of sizes from 2.5" to 5.5" tall will fit into most applications, and ranges from 25 to 40,000 lbs. are offered. Available with aluminum construction (Model XLSA) or stainless steel (Model XLSS) and exceptional accuracy specs. Standard output is 3 mV/V with internal amplification also available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLSA
Product Name S-Type Load Cell
Force Rating 25 to 40000 lbs (11.34 to 18141 kg)
Package S-beam
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Load corner & thrust pieces C16A2C3/40t - 1-C16A2C3/40T/L/CO - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Sensors Pressure, Force, Torque - C53GAB105A-090Y - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Pivot Ends in Same Plane - TLLF-75 SS - Strainsert
Specs
Force Rating 75000 lbs (34014 kg)
Force Measured Tension
Output Analog Voltage
View Details
Digital Force Gauge, 2lb/1kg/10N - M2-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details