tecsis LP Miniature Donut Load Cell Model XLD100

Description
A variation of a standard compression load cell and featuring a through-hole design, the Model CLD100 load washer is widely used for measuring clamping forces, bolt loading, and overload monitoring. Ranges from 5 to 500 lbs. are available in compact sizes from ø1.00" to ø1.25" in diameter and deliver ±1.0% FSO accuracy (combined). Welded stainless steel construction insures reliable performance in rugged industrial applications.
Description
A variation of a standard compression load cell and featuring a through-hole design, the Model CLD100 load washer is widely used for measuring clamping forces, bolt loading, and overload monitoring. Ranges from 5 to 500 lbs. are available in compact sizes from ø1.00" to ø1.25" in diameter and deliver ±1.0% FSO accuracy (combined). Welded stainless steel construction insures reliable performance in rugged industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Miniature Donut Load Cell - Model XLD100 - tecsis LP
Worthington, OH, USA
Miniature Donut Load Cell
Model XLD100
Miniature Donut Load Cell Model XLD100
A variation of a standard compression load cell and featuring a through-hole design, the Model CLD100 load washer is widely used for measuring clamping forces, bolt loading, and overload monitoring. Ranges from 5 to 500 lbs. are available in compact sizes from ø1.00" to ø1.25" in diameter and deliver ±1.0% FSO accuracy (combined). Welded stainless steel construction insures reliable performance in rugged industrial applications.

A variation of a standard compression load cell and featuring a through-hole design, the Model CLD100 load washer is widely used for measuring clamping forces, bolt loading, and overload monitoring. Ranges from 5 to 500 lbs. are available in compact sizes from Ø1.00" to Ø1.25" in diameter and deliver ±1.0% FSO accuracy (combined). Welded stainless steel construction insures reliable performance in rugged industrial applications.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLD100
Product Name Miniature Donut Load Cell
Force Rating 5 to 500 lbs (2.27 to 227 kg)
Package Donut / Washer; Miniature
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN25-1.5KN-S20007-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details