tecsis LP Miniature Universal Load Cell Model XLU68f

Description
XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel construction. Offered with english or metric threaded load connections. Underwater cable is optionally available.
Description
XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel construction. Offered with english or metric threaded load connections. Underwater cable is optionally available.

Suppliers

Company
Product
Description
Supplier Links
Miniature Universal Load Cell - Model XLU68f - tecsis LP
Worthington, OH, USA
Miniature Universal Load Cell
Model XLU68f
Miniature Universal Load Cell Model XLU68f
XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel construction. Offered with english or metric threaded load connections. Underwater cable is optionally available.

XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel construction. Offered with english or metric threaded load connections. Underwater cable is optionally available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLU68f
Product Name Miniature Universal Load Cell
Force Rating 1000 to 10000 lbs (454 to 4535 kg)
Force Measured Tension; Compression
Package Miniature; Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Load cell HLCB1/OIML C3/1.76t 6m - 1-HLCB1C3/1.76TA - Hottinger Brüel & Kjær A/S
Specs
Force Rating 3520 lbs (1596 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
AC/R PRESS&TEMP 9-149PSIA - 112CP3-6 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Load Pins - CPA-4 - Strainsert
Specs
Force Rating 200000 lbs (90703 kg)
Package Load Pin
Output Analog Voltage
View Details
Advanced Digital Force Gauge 750lbs +/-0.1%FS - M5-750 - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details