tecsis LP Tension Link Inline Load Cell Model 350t

Description
The Model 350t tension link is an in-line load cell with a capacity of 350 metric tons, designed for use in cranes or other lifting devices. The 350t provides real time static or dynamic measurement of load to detect uneven loading or overload situations. Fully welded and constructed of stainless steel, the unit is built for rugged use with a dual bridge configuration and shock and vibration protection.
Description
The Model 350t tension link is an in-line load cell with a capacity of 350 metric tons, designed for use in cranes or other lifting devices. The 350t provides real time static or dynamic measurement of load to detect uneven loading or overload situations. Fully welded and constructed of stainless steel, the unit is built for rugged use with a dual bridge configuration and shock and vibration protection.

Suppliers

Company
Product
Description
Supplier Links
Tension Link Inline Load Cell - Model 350t - tecsis LP
Worthington, OH, USA
Tension Link Inline Load Cell
Model 350t
Tension Link Inline Load Cell Model 350t
The Model 350t tension link is an in-line load cell with a capacity of 350 metric tons, designed for use in cranes or other lifting devices. The 350t provides real time static or dynamic measurement of load to detect uneven loading or overload situations. Fully welded and constructed of stainless steel, the unit is built for rugged use with a dual bridge configuration and shock and vibration protection.

The Model 350t tension link is an in-line load cell with a capacity of 350 metric tons, designed for use in cranes or other lifting devices. The 350t provides real time static or dynamic measurement of load to detect uneven loading or overload situations. Fully welded and constructed of stainless steel, the unit is built for rugged use with a dual bridge configuration and shock and vibration protection.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model 350t
Product Name Tension Link Inline Load Cell
Force Rating 700000 lbs (317460 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Link
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 11013464-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details