tecsis LP Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Features: ± 5/ ± 10 VDC or 4-20 mA standard signal Direct connection with PLC Compact shape Easy handling Protection type IP 67 Robust aluminium diecasting housing, usable in heavy... | |
| Features: Example for internal amplifier: XLP58 Pancake Load Cell with 0-5V output 0-20 mA option available for Current (3-wire) | |
| Features: Rugged in-line amplifier |